Molex Connectors,Interconnects 1210120071

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 0805, 6 PC Pad Product Status: Active Accessory Type: Seal Protector
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 0805, 6 PC Pad Product Status: Active Accessory Type: Seal Protector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 0805, 6 PC Pad Product Status: Active Accessory Type: Seal Protector

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 0805, 6 PC Pad
Product Status: Active
Accessory Type: Seal Protector

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
16A Electronic Connector
800-1210120071
16A Electronic Connector 800-1210120071
Mains Power Connector, 16A, 250VAC/300VDC, Product overview: 1210120071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, Electronic Connector, Industrial Automation and Control Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 800-1210120071 can be used for catalog matching and distributor lookup.

Mains Power Connector, 16A, 250VAC/300VDC, Product overview: 1210120071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, Electronic Connector, Industrial Automation and Control Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 800-1210120071 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Std. Base 2 Pole+Earth Flat Molex - 77AC6133 - Newark, An Avnet Company
Chicago, IL, United States
Std. Base 2 Pole+Earth Flat Molex
77AC6133
Std. Base 2 Pole+Earth Flat Molex 77AC6133
STD. BASE 2 POLE+EARTH FLAT

STD. BASE 2 POLE+EARTH FLAT

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1210120071 800-1210120071 77AC6133
Product Name Connectors,Interconnects 16A Electronic Connector Std. Base 2 Pole+Earth Flat Molex
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details