Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 60 70 80 90 100 105 106 107 108 109 110 111 112 113 114 115 116 117 120 130 140 150 160 170 200 250 300 350 400 450 500 1000 1500 2000 2500 3000 5000 5409
Product Name Notes
(LCEDI) SR plug lower shell 40pos
(LCEDI) SR serie plug upper shell 40pos
2 mm pitch, 2 row female connector, 10 c
2 mm pitch, 2 row female connector, 10 s
2 mm pitch, 2 row female connector, 12 c
2 mm pitch, 2 row female connector, 12 s
2 mm pitch, 2 row female connector, 14 c
2 mm pitch, 2 row female connector, 14
2 mm pitch, 2 row female connector, 16 s
2 mm pitch, 2 row female connector, 20 c
2 mm pitch, 2 row female connector, 20 s
2 mm pitch, 2 row female connector, 216
2 mm pitch, 2 row female connector, 24 s
2 mm pitch, 2 row female connector, 26 c
2 mm pitch, 2 row female connector, 4 cr
2 mm pitch, 2 row female connector, 4 st
2 mm pitch, 2 row female connector, 6 cr
2 mm pitch, 2 row female connector, 6 st
2 mm pitch, 2 row female connector, 8 cr
2 mm pitch, 2 row female connector, 8 st
29 RCPT BLOCK W/ CF
2P PLUG VAL-U-LOK V2 FH BLUE
34 PL. PIN HOOD-INTERNAL
42 POS BLOCK
42 POS FEM RECP BLOCK
42 POS. BLOCK
42 POS. FEMALE RECP. BLOCK
4P PLUG SR VAL-U-LOK FH GW
4P PLUG VAL-U-LOK FH V2 BLK
50 POS. PIN HOOD
6 PL. BLOCK
6 PL. FEM. BLOCK
6 POS. FEM. BLOCK
ARINC
Backplane Connectors
CNTR FASTENER PLUG BLOCK,160P
Connector CMM200 F on cables AWG24-28 18
Connector
Connectors
CONTACT PIN ASSY.
CONTACT SOCKET ASSY.
Contacts
COR. GUIDE PIN ASSY.
COR. GUIDE SOCKET ASSY.
Data Bus Components
HIPER-D - RECTANGULAR CONN
MIN.RECP.BLOCK-MALE 6 POS.
PIN CONT ASSY,TYPE I
POLARIZING POST
POWER CONN,29 POS,PLUG BLOCK
RECEPT ASSY,160 POS,M-SERIES
RF
SERIES M 160 POS 450 SHIELD
SERIES M 75 POS, 2 PC. SHIELD
SKT CONT ASSY,TYPE I
TYPE II CONTACTS
UPPER SHELL PLATED LCEDI 0.5mm PITCH
UPPER SHELL PLATED LCEDI 30P
VAL-U-LOK - Plug and
VALVE, BODY PORTED, 5 PORT, NON PLUG-IN

<< Prev Next >>