Molex Connectors Crimp Housings, Series Mating PCB Headers 202656-0021

Description
PICO-EZMATE SLIM HEADER VERT WIRE-TO-BRD 2 CIRCUITS
Request a Quote Datasheet
Description
PICO-EZMATE SLIM HEADER VERT WIRE-TO-BRD 2 CIRCUITS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 202656-0021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
202656-0021
Connectors Crimp Housings, Series Mating PCB Headers 202656-0021
PICO-EZMATE SLIM HEADER VERT WIRE-TO-BRD 2 CIRCUITS

PICO-EZMATE SLIM HEADER VERT WIRE-TO-BRD 2 CIRCUITS

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 2Pos, 1Row, 1.2Mm; Connector Systems Molex - 91AH5658 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 1.2Mm; Connector Systems Molex
91AH5658
Connector, Header, 2Pos, 1Row, 1.2Mm; Connector Systems Molex 91AH5658
CONNECTOR, HEADER, 2POS, 1ROW, 1.2MM; Connector Systems:Signal; Pitch Spacing:1.2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-EZmate Slim 202656 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 1.2MM; Connector Systems:Signal; Pitch Spacing:1.2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-EZmate Slim 202656 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 202656-0021 202656-0021 91AH5658
Product Name Connectors Crimp Housings, Series Mating PCB Headers Connector, Header, 2Pos, 1Row, 1.2Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
MCX (M) R/A Connector for RG316 Cable - ET-MMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCA-MG-086-2 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details