Molex Connectors Circular, Plastic, Medical Grade 202400-1710

Description
MPC D2 SHROUDED INLINE 17CKT ASSY KIT
Request a Quote Datasheet
Description
MPC D2 SHROUDED INLINE 17CKT ASSY KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic, Medical Grade - 202400-1710 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic, Medical Grade
202400-1710
Connectors Circular, Plastic, Medical Grade 202400-1710
MPC D2 SHROUDED INLINE 17CKT ASSY KIT

MPC D2 SHROUDED INLINE 17CKT ASSY KIT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Industrial Circular, Rcpt, 17Pos, Cable; Product Range Molex - 17AC6330 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 17Pos, Cable; Product Range Molex
17AC6330
Industrial Circular, Rcpt, 17Pos, Cable; Product Range Molex 17AC6330
INDUSTRIAL CIRCULAR, RCPT, 17POS, CABLE; Product Range:MediSpec MPC 202400 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 17POS, CABLE; Product Range:MediSpec MPC 202400 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202400-1710 202400-1710 17AC6330
Product Name Connectors Circular, Plastic, Medical Grade Industrial Circular, Rcpt, 17Pos, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data