Heilind Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
90
100
110
120
130
140
145
146
147
148
149
150
151
152
153
154
155
156
157
160
170
180
190
200
210
250
254
| Product Name | Notes |
|---|---|
| 38999 S2 STR PLG 22#22D SKT CAD | |
| 38999 SII STD PLUG W/ POTTING 8-35SKT,6#22 KEYED-A NICKEL | |
| Connectors Circlr,Industrial,Me tal,Assembld/Kitted | |
| MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II... | |
| REAR WALL MOUNT RECEPTACLE 38999 SII WITH E-NUT | |
| STD D38999 SII WITH E-NUT | |
| STD PLUG 38999 SII WITH E-NUT | |
| STD PLUG 38999 SII | |
| STD PLUG D38999 SII WITH E-NUT | |
| STD PLUG, 38999 SII W/ E-NUT | |
| STD PLUG, 38999 SII WITH E-NUT | |
| STD PLUG, 38999 SII | |
| STP PLUG D38999 SII WITH E-NUT | |
| STRAIGHT PLUG SERIES II ELECTR | |
| STRAIGHT PLUG SERIES II | |
| STRAIGHT PLUG WITH E NUT | |
| STRAIGHT PLUG |
| << Prev | Next >> |