Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All MS27473P8F35S

Description
JT 6C 6#22D SKT PLUG
Request a Quote
Description
JT 6C 6#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473P8F35S - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D SKT PLUG

JT 6C 6#22D SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27473P8F35S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27473P8F35S
Connectors Mil-Qualified, Circular Body, All MS27473P8F35S
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace - 30M4711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace
30M4711
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace 30M4711
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473P8F35S MS27473P8F35S 30M4711
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data