Amphenol Corporation Connectors Mil-Qualified, Circular Body, All MS27473T12A3S

Description
JT 3C 3#16 SKT PLUG
Request a Quote
Description
JT 3C 3#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T12A3S - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#16 SKT PLUG

JT 3C 3#16 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27473T12A3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27473T12A3S
Connectors Mil-Qualified, Circular Body, All MS27473T12A3S
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
Circular Connector Plug, Size 12, 3Pos, Cable; Military Specification Amphenol - 45M5696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3Pos, Cable; Military Specification Amphenol
45M5696
Circular Connector Plug, Size 12, 3Pos, Cable; Military Specification Amphenol 45M5696
CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3POS, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Aerospace - 36W4099 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Aerospace
36W4099
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Aerospace 36W4099
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T12A3S MS27473T12A3S 45M5696
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 12, 3Pos, Cable; Military Specification Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details