Heilind Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
90
100
110
120
130
140
148
149
150
151
152
153
154
155
156
157
158
159
160
170
180
190
200
210
220
250
254
| Product Name | Notes |
|---|---|
| 38999 S2 JAM NUT RECEPTACLE W | |
| 38999 S2 JAM NUT RECEPTACLEW/P | |
| 38999 SII JAM NUT RCPT NICKEL 22-55PIN,55#20 W/ E-NUT | |
| 38999 SII JAM NUT RECPT NICK 12-3SKT,3#16 W/POTTIN | |
| 38999 SII JAM NUT RECPT NICKEL 24-4PIN,48#20,8#16 W/ E-NUT | |
| JAM NUT RECEPTACALE 38999 SII WITH E-NUT | |
| JAM NUT RECEPTACLE 38999 SERIE | |
| JAM NUT RECEPTACLE 38999 SII W/ E-NUT | |
| JAM NUT RECEPTACLE 38999 SII WITH E-NUT | |
| JAM NUT RECEPTACLE 38999 SII | |
| JAM NUT RECEPTACLE 38999, SII W/ E-NUT | |
| JAM NUT RECEPTACLE D38999 SII WITH E-NUT | |
| JAM NUT RECEPTACLE SII WITH E-NUT | |
| JAM NUT RECEPTACLE W/PINS | |
| JAM NUT RECEPTACLE, 38999 SII | |
| MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II... |
| << Prev | Next >> |