Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All MS27473E22F35S

Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote
Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS27473E22F35S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27473E22F35S
Connectors Mil-Qualified, Circular Body, All MS27473E22F35S
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace - 96J6232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace
96J6232
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace 96J6232
CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473E22F35S 96J6232
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products