Conesys Connectors Mil-Qualified, Circular Body, All MS27473E16B6SC

Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote
Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS27473E16B6SC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27473E16B6SC
Connectors Mil-Qualified, Circular Body, All MS27473E16B6SC
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Electrical Connectors
Product Number MS27473E16B6SC
Product Name Connectors Mil-Qualified, Circular Body, All
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details