Heilind Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
90
100
110
120
130
140
142
143
144
145
146
147
148
149
150
151
152
153
154
160
170
180
190
200
210
250
254
| Product Name | Notes |
|---|---|
| 38999 SII WALL MT REPCT A-KEY 12-22PIN,22#22M | |
| FRONT WALL MNT RECEPT 38999 SI | |
| FRONT WALL MOUNT RECEPT, 38999 SII W/ E-NUT | |
| FRONT WALL MOUNT RECEPT | |
| FRONT WALL MOUNT RECEPTACLE OD CAD 38999 SII | |
| FRONT WALL MT RECPT 38999 SII 32#20 | |
| JAM NUT RECEPTACLE, 38999 SI | |
| JAM NUT RECPTACLE 38999 SI 25-61SKT, L/C | |
| MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I... | |
| MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II... |
| << Prev | Next >> |