Hirschmann™, A BELDEN BRAND Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A CA 6 GD

Description
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A
Request a Quote Datasheet
Description
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A - CA 6 GD - Belden Inc.
St. Louis, MO, United States
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A
CA 6 GD
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A CA 6 GD
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A

Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A

Supplier's Site Datasheet
Circular Connector Assemblies - 1797-CA6GD-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1797-CA6GD-ND
Circular Connector Assemblies 1797-CA6GD-ND
7 (6 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

7 (6 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 6+Pe, Panel; Product Range Hirschmann - 11X7114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6+Pe, Panel; Product Range Hirschmann
11X7114
Circular Connector, Plug, 6+Pe, Panel; Product Range Hirschmann 11X7114
CIRCULAR CONNECTOR, PLUG, 6+PE, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6+PE, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CA 6 GD 1797-CA6GD-ND 11X7114
Product Name Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 7-pin(6+PE), 230 V AC/DC, 10 A Circular Connector Assemblies Circular Connector, Plug, 6+Pe, Panel; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Voltage Rating 230 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products