Hirschmann™, A BELDEN BRAND Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC CA 3 GD

Description
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC
Request a Quote Datasheet
Description
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC - CA 3 GD - Belden Inc.
St. Louis, MO, United States
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC
CA 3 GD
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC CA 3 GD
Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC

Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC

Supplier's Site Datasheet
Circular Connector Assemblies - 1797-CA3GD-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1797-CA3GD-ND
Circular Connector Assemblies 1797-CA3GD-ND
4 (3 + PE) Position Circular Connector Plug, Female Sockets Screw

4 (3 + PE) Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Circular Connector, Plug, 3+Pe, Panel; Product Range Hirschmann - 11X7105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3+Pe, Panel; Product Range Hirschmann
11X7105
Circular Connector, Plug, 3+Pe, Panel; Product Range Hirschmann 11X7105
CIRCULAR CONNECTOR, PLUG, 3+PE, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3+PE, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CA 3 GD 1797-CA3GD-ND 11X7105
Product Name Circular Receptacle Power Connector (CA Series): Female, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC Circular Connector Assemblies Circular Connector, Plug, 3+Pe, Panel; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Voltage Rating 400 to 230 volts 250 to 400 volts
Current Rating 10.0 to 16.0 amps 10.0 to 16.0 amps
Unlock Full Specs
to access all available technical data