Hirschmann™, A BELDEN BRAND Circular Field Attachable Power Connector (CA Series): Female, CA 6 LD

Description
Circular Field Attachable Power Connector (CA Series): Female, straight, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A
Request a Quote Datasheet
Description
Circular Field Attachable Power Connector (CA Series): Female, straight, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Field Attachable Power Connector (CA Series): Female, - CA 6 LD - Belden Inc.
St. Louis, MO, United States
Circular Field Attachable Power Connector (CA Series): Female,
CA 6 LD
Circular Field Attachable Power Connector (CA Series): Female, CA 6 LD
Circular Field Attachable Power Connector (CA Series): Female, straight, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A

Circular Field Attachable Power Connector (CA Series): Female, straight, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A

Supplier's Site Datasheet
Circular Connector Assemblies - 1797-CA6LD-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1797-CA6LD-ND
Circular Connector Assemblies 1797-CA6LD-ND
7 (6 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

7 (6 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 6+Pe, Cable; Product Range Hirschmann - 11X7116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6+Pe, Cable; Product Range Hirschmann
11X7116
Circular Connector, Plug, 6+Pe, Cable; Product Range Hirschmann 11X7116
CIRCULAR CONNECTOR, PLUG, 6+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CA 6 LD 1797-CA6LD-ND 11X7116
Product Name Circular Field Attachable Power Connector (CA Series): Female, Circular Connector Assemblies Circular Connector, Plug, 6+Pe, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Voltage Rating 230 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
High Speed MIL-DTL-83527 -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details