Hirschmann™, A BELDEN BRAND Circular Field Attachable Power Connector (CA Series): Male, CA 6 LS

Description
Circular Field Attachable Power Connector (CA Series): Male, straight, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A
Request a Quote Datasheet
Description
Circular Field Attachable Power Connector (CA Series): Male, straight, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Field Attachable Power Connector (CA Series): Male, - CA 6 LS - Belden Inc.
St. Louis, MO, United States
Circular Field Attachable Power Connector (CA Series): Male,
CA 6 LS
Circular Field Attachable Power Connector (CA Series): Male, CA 6 LS
Circular Field Attachable Power Connector (CA Series): Male, straight, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A

Circular Field Attachable Power Connector (CA Series): Male, straight, 7-pin(6+PE), integrated strain relief, 230 V AC/DC, 10 A

Supplier's Site Datasheet
Circular Connector Assemblies - 1797-CA6LS-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1797-CA6LS-ND
Circular Connector Assemblies 1797-CA6LS-ND
7 (6 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

7 (6 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - CA 6 LS - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
CA 6 LS
Circular Connector Assemblies CA 6 LS
CONN RCPT MALE 7P SOLDER CUP

CONN RCPT MALE 7P SOLDER CUP

Supplier's Site
Circular Connector, Rcpt, 6+Pe, Cable; Product Range Hirschmann - 11X7117 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6+Pe, Cable; Product Range Hirschmann
11X7117
Circular Connector, Rcpt, 6+Pe, Cable; Product Range Hirschmann 11X7117
CIRCULAR CONNECTOR, RCPT, 6+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CA 6 LS 1797-CA6LS-ND CA 6 LS 11X7117
Product Name Circular Field Attachable Power Connector (CA Series): Male, Circular Connector Assemblies Circular Connector Assemblies Circular Connector, Rcpt, 6+Pe, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 230 volts 250 volts 250 volts
Current Rating 10.0 amps 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products