The Profinet Cat5e Data Double-Ended Cordset: Male (part number E5MSMSP6005) features a straight D-coded black M12 connector on both ends, designed for reliable data transmission in industrial applications. It is constructed with a shielded PUR green cable containing four wires, suitable for Fast Ethernet with a data transmission rate of 100 Mbit/s. The cordset is rated for a voltage of 300 V and operates effectively in ambient temperatures ranging from -40 °C to +90 °C. This product meets the IEC 61076-2-101 design standard and has an IP65/IP67 protection rating when properly mounted and locked with compatible connectors. The contact resistance is low at 10 mOhm, and it offers a high insulation resistance of 10^9 Ohm. The cordset is RoHS compliant, ensuring it meets environmental regulations. The cable jacket is made from a special polyurethane compound, providing durability and flexibility, with a minimum bending radius of 10 times the cable diameter.
Profinet Cat5e Data Double-Ended Cordset : Male straight D-coded black M12 Standard to male straight D-coded black M12 Standard, shielded, PUR green cable, 4-wires
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | E5MSMSP6005 |
| Product Name | Profinet Cat5e Data Double-Ended Cordset: Male |
| Gender | Male / Plug |