Belden Inc. Circular Field Attachable Power Connector (CA Series): Male, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC CA 3 W LS

Description
Circular Field Attachable Power Connector (CA Series): Male, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC
Request a Quote
Description
Circular Field Attachable Power Connector (CA Series): Male, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CA 3 W LS is a circular field attachable power connector designed for robust applications. It features a male, angled design with 4 pins (3+PE) and integrated strain relief, making it suitable for various environments. The connector supports a rated voltage of 400 V AC and 230 V DC, with a maximum current rating of 16 A AC and 10 A DC. Constructed from durable materials, the contact base is made of CuZn with a Cu/Ag plating, while the contact bearer and attachment are composed of PA 66 GF, both rated at UL 94 V-0 for flammability. The connector is designed to operate in ambient temperatures ranging from -40°C to +90°C and has an IP66/IP67 protection rating, ensuring resistance to dust and water ingress. The CA 3 W LS is compatible with cables ranging from vò6 mm to vò12 mm and utilizes a screw terminal connection type. It is compliant with DIN EN 61984 standards and is suitable for applications requiring reliable electrical connections in challenging conditions.

Datasheet Summary
Powered by GS/AI

The CA 3 W LS is a circular field attachable power connector designed for robust applications. It features a male, angled design with 4 pins (3+PE) and integrated strain relief, making it suitable for various environments. The connector supports a rated voltage of 400 V AC and 230 V DC, with a maximum current rating of 16 A AC and 10 A DC. Constructed from durable materials, the contact base is made of CuZn with a Cu/Ag plating, while the contact bearer and attachment are composed of PA 66 GF, both rated at UL 94 V-0 for flammability. The connector is designed to operate in ambient temperatures ranging from -40°C to +90°C and has an IP66/IP67 protection rating, ensuring resistance to dust and water ingress. The CA 3 W LS is compatible with cables ranging from vò6 mm to vò12 mm and utilizes a screw terminal connection type. It is compliant with DIN EN 61984 standards and is suitable for applications requiring reliable electrical connections in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Field Attachable Power Connector (CA Series): Male, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC - CA 3 W LS - Belden Inc.
St. Louis, MO, United States
Circular Field Attachable Power Connector (CA Series): Male, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC
CA 3 W LS
Circular Field Attachable Power Connector (CA Series): Male, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC CA 3 W LS
Circular Field Attachable Power Connector (CA Series): Male, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC

Circular Field Attachable Power Connector (CA Series): Male, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC

Supplier's Site Datasheet
Circular Connector Assemblies - 1797-CA3WLS-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1797-CA3WLS-ND
Circular Connector Assemblies 1797-CA3WLS-ND
4 (3 + PE) Position Circular Connector Receptacle, Male Pins Screw

4 (3 + PE) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number CA 3 W LS 1797-CA3WLS-ND
Product Name Circular Field Attachable Power Connector (CA Series): Male, angled, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 400 to 230 volts 250 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Circular Connector Assemblies - 1920-CNF08-S3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers