Sensata Technologies Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29
Product Name Notes
The MAXI BREAKER® series of circuit protectors are rated for use up to 125ºC. This patented device is available both as a cycling (SAE Type 1) and non-cycling (SAE Type...
The MINI 100 Series circuit breaker is designed as a drop-in replacement for mini type fuses for use in critical safety circuits, or where an automatic resettable protection is needed.

<< Prev Next >>