Circuit Breaker Magnetic (Hydraulic Delay) 12A 250V AC 65V DC Push to Reset Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | PR21-4-2.00A-XX-V-ND |
| Product Name | Circuit Breakers |
| Rated Current | 12 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |