Circuit Breaker Magnetic (Hydraulic Delay) 500mA 250V AC 65V DC Push to Reset Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | PR15-51-15.0A-XX-ND |
| Product Name | Circuit Breakers |
| Rated Current | 0.5000 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |