Circuit Breaker Magnetic (Hydraulic Delay) 12A 250V AC 65V DC Push to Reset Panel Mount
Hydraulic-Magnetic Circuit Protector, Pu
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PR21-62-12.0A-XX-V-ND | PR21-62-12.0A-XX-V |
| Product Name | Circuit Breakers | Circuit Breakers & Accessories |
| Rated Current | 12 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |