Sensata Technologies Circuit Breakers - PR14-S-SP-23264-1 PR14-S-SP-23264-1

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1101181-PR14-S-SP-23 264-1 Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1101181-PR14-S-SP-23 264-1 Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PR14-S-SP-23264-1 - PR14-S-SP-23264-1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - PR14-S-SP-23264-1
PR14-S-SP-23264-1
Circuit Breakers - PR14-S-SP-23264-1 PR14-S-SP-23264-1
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1101181-PR14-S-SP-23 264-1 Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 1101181-PR14-S-SP-23264-1
Mounting: Panel Mount
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number PR14-S-SP-23264-1
Product Name Circuit Breakers - PR14-S-SP-23264-1
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1668/000-200 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers