Hydraulic-Magnetic Circuit Protector, Pu
Circuit Breaker Magnetic (Hydraulic Delay) 500mA 250V AC 65V DC Push to Reset Panel Mount
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PR21-4-12.0A-39628-12-V | PR21-4-12.0A-39628-12-V-ND |
| Product Name | Circuit Breakers & Accessories | Circuit Breakers |
| Rated Current | 0.5000 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |