Circuit Breaker Magnetic (Hydraulic Delay) 1A 250V AC 65V DC Push-Pull Plunger Panel Mount
Hydraulic-Magnetic Circuit Protector, Pu
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PP11-62-1.50A-OB-S-ND | PP11-62-1.50A-OB-S |
| Product Name | Circuit Breakers | Circuit Breakers & Accessories |
| Rated Current | 1 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |