Circuit Breaker Magnetic (Hydraulic Delay) 13A 250V AC 65V DC Push-Pull Plunger Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | PP11-2-16.0A-OB-V-ND |
| Product Name | Circuit Breakers |
| Rated Current | 13 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |