Circuit Breaker Magnetic (Hydraulic Delay) 250mA AC DC Push to Reset Panel Mount
Win Source Part Number: 987317-PR11-1-.250A-
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Standard Package: 1
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: 2266-PR11-1-.250A-XX
Base Product Number: PR11-1
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PR11-1-.250A-XX-V-ND | PR11-1-.250A-XX-V |
| Product Name | Circuit Breakers | Circuit Protection - Circuit Breakers |
| Rated Current | 0.2500 amps | |
| Trip System Type | Magnetic Hydraulic | Magnetic |
| Mounting Style | Plug-in |