Hydraulic-Magnetic Circuit Protector, Pu
Win Source Part Number: 1085911-PR21-1-.200A
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 65 V
Standard Package: 3
Actuator Type: Push to Reset
Illumination: None
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): R21-61F-2.50A-B02IV-
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: 2266-PR21-1-.200A-XX
Base Product Number: PR21-1
| Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PR21-1-.200A-XX-V | PR21-1-.200A-XX-V |
| Product Name | Circuit Breakers & Accessories | Circuit Protection - Circuit Breakers |
| Rated AC Voltage | 250 volts |