KOBOLD Instruments, Inc. KPH300 - Compact Pressure Switch

Description
Product Features Switching Ranges from 3-30 to 450-4600 PSIG Field Adjustable Setpoint Diaphragm or Piston Type Sensing Element Micro-Switch Contact Reliable and Economical Excellent OEM Product The KPH300 is an excellent choice for pressure switching applications that require a reliable solution and low cost. The KPH300 utilizes the proven diaphragm or piston sensing technology depending on the measuring range chosen. The setpoint and hystersis are field adjustable via a 2 mm hex nut adjuster protected from the elements beneath the DIN 43650 electrical connector. The switch can also be factory set at the setpoint you specify. The SPDT micro-switch contacts are silver-plated for extended service life. The combination of high reliability design and low cost makes the KPH300 an excellent choice for OEM and end user applications alike.
Datasheet
Description
Product Features Switching Ranges from 3-30 to 450-4600 PSIG Field Adjustable Setpoint Diaphragm or Piston Type Sensing Element Micro-Switch Contact Reliable and Economical Excellent OEM Product The KPH300 is an excellent choice for pressure switching applications that require a reliable solution and low cost. The KPH300 utilizes the proven diaphragm or piston sensing technology depending on the measuring range chosen. The setpoint and hystersis are field adjustable via a 2 mm hex nut adjuster protected from the elements beneath the DIN 43650 electrical connector. The switch can also be factory set at the setpoint you specify. The SPDT micro-switch contacts are silver-plated for extended service life. The combination of high reliability design and low cost makes the KPH300 an excellent choice for OEM and end user applications alike.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KPH300 - Compact Pressure Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
KPH300 - Compact Pressure Switch
KPH300 - Compact Pressure Switch
Product Features Switching Ranges from 3-30 to 450-4600 PSIG Field Adjustable Setpoint Diaphragm or Piston Type Sensing Element Micro-Switch Contact Reliable and Economical Excellent OEM Product The KPH300 is an excellent choice for pressure switching applications that require a reliable solution and low cost. The KPH300 utilizes the proven diaphragm or piston sensing technology depending on the measuring range chosen. The setpoint and hystersis are field adjustable via a 2 mm hex nut adjuster protected from the elements beneath the DIN 43650 electrical connector. The switch can also be factory set at the setpoint you specify. The SPDT micro-switch contacts are silver-plated for extended service life. The combination of high reliability design and low cost makes the KPH300 an excellent choice for OEM and end user applications alike.

Product Features

  • Switching Ranges from 3-30 to 450-4600 PSIG
  • Field Adjustable Setpoint
  • Diaphragm or Piston Type Sensing Element
  • Micro-Switch Contact
  • Reliable and Economical
  • Excellent OEM Product

The KPH300 is an excellent choice for pressure switching applications that require a reliable solution and low cost. The KPH300 utilizes the proven diaphragm or piston sensing technology depending on the measuring range chosen. The setpoint and hystersis are field adjustable via a 2 mm hex nut adjuster protected from the elements beneath the DIN 43650 electrical connector. The switch can also be factory set at the setpoint you specify. The SPDT micro-switch contacts are silver-plated for extended service life. The combination of high reliability design and low cost makes the KPH300 an excellent choice for OEM and end user applications alike.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Pressure Switches
Product Name KPH300 - Compact Pressure Switch
Sensor Technology Mechanical Deflection; Piston
Pressure Measurement Gauge
Material Liquid; Gas
Working Pressure Range 3 to 4600 psi (2.11 to 3237 m H2O)
Switch Point Range 3 to 4600 psi (2.11 to 3237 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - GFS 3400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Vacuum Switches - 1260217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Compressed air
Working Pressure Range 0.0 to 116 psi (0.0 to 81.66 m H2O)
View Details