NBS Corp. Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Page: 1 2 3
Product Name Notes
Featuring a 6 lobe head and either a T-30 or T-40 point, all NBS flat head 6 lob floor board screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from...
Featuring a hex washer head and tek 2 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter,...
Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter,...
Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall...
Featuring a Phillips flat head and type A thread, all NBS phil flat head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter,...
Featuring a Phillips pan head and tek 2 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter,...
Featuring a Phillips pan head and tek 3 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter,...
Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter,...
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter,...
Featuring serrations and 7/16” across flats, NBS’ hex washer head self drilling screw (tek 2) are available in ¼” diameter. All self drilling screws are sourced only from ISO-9001 accredited...
Featuring serrations and 7/16” across flats, NBS’ hex washer head self drilling screw (tek 3) are available in 5/16” diameter. All self drilling screws are sourced only from ISO-9001 accredited...
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from...
Featuring serrations, 7/16” across flats and type AB thread* , NBS’ hex washer head self drilling screw (tek 3) are available in 5/16” and #14 diameter. All self drilling screws...

<< Prev