Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | SMSPHT0080050AZ |
| Product Name | #8 x 5/8" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc |
| Screw Type | Sheet Metal Screw |
| Head Type | Truss Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |