NBS Corp. #10 x 1-3/4" Phillips Flat Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHF0100160AZ

Description
Featuring a Phillips flat head and type A thread, all NBS phil flat head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil flat head sheet metal screws come with zinc finish.
Description
Featuring a Phillips flat head and type A thread, all NBS phil flat head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil flat head sheet metal screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#10 x 1-3/4" Phillips Flat Head Sheet Metal Screw, Hardened, Type A, Zinc - SMSPHF0100160AZ - NBS Corp.
Vernon, CA, USA
#10 x 1-3/4" Phillips Flat Head Sheet Metal Screw, Hardened, Type A, Zinc
SMSPHF0100160AZ
#10 x 1-3/4" Phillips Flat Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHF0100160AZ
Featuring a Phillips flat head and type A thread, all NBS phil flat head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil flat head sheet metal screws come with zinc finish.

Featuring a Phillips flat head and type A thread, all NBS phil flat head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil flat head sheet metal screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSPHF0100160AZ
Product Name #10 x 1-3/4" Phillips Flat Head Sheet Metal Screw, Hardened, Type A, Zinc
Screw Type Sheet Metal Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Swivel Pad Type - NTS104 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details