NBS Corp. #6 x 1-1/4" Phillip Pan Head Self Drilling Screw (Tek 2), Zinc SD2PHP006012Z

Description
Featuring a Phillips pan head and tek 2 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil pan head self drilling screws come with zinc finish.
Description
Featuring a Phillips pan head and tek 2 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil pan head self drilling screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#6 x 1-1/4" Phillip Pan Head Self Drilling Screw (Tek 2), Zinc - SD2PHP006012Z - NBS Corp.
Vernon, CA, USA
#6 x 1-1/4" Phillip Pan Head Self Drilling Screw (Tek 2), Zinc
SD2PHP006012Z
#6 x 1-1/4" Phillip Pan Head Self Drilling Screw (Tek 2), Zinc SD2PHP006012Z
Featuring a Phillips pan head and tek 2 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil pan head self drilling screws come with zinc finish.

Featuring a Phillips pan head and tek 2 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil pan head self drilling screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SD2PHP006012Z
Product Name #6 x 1-1/4" Phillip Pan Head Self Drilling Screw (Tek 2), Zinc
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Regular Type A - T102 - Vlier
Specs
Screw Type Thumb Screw
Length 1.25 inch (31.75 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details