NBS Corp. #4 x 1/2" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHP0040040AZ

Description
Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.
Description
Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#4 x 1/2" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc - SMSPHP0040040AZ - NBS Corp.
Vernon, CA, USA
#4 x 1/2" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc
SMSPHP0040040AZ
#4 x 1/2" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHP0040040AZ
Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.

Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSPHP0040040AZ
Product Name #4 x 1/2" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc
Screw Type Sheet Metal Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Checknuts - T103CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.2188 inch (5.56 mm)
Other Size Specs 5/32
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details