NBS Corp. 5/16" x 2-1/2" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc SMSHWD0250240AZ

Description
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.
Description
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Suppliers

Company
Product
Description
Supplier Links
5/16" x 2-1/2" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc - SMSHWD0250240AZ - NBS Corp.
Vernon, CA, USA
5/16" x 2-1/2" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc
SMSHWD0250240AZ
5/16" x 2-1/2" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc SMSHWD0250240AZ
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSHWD0250240AZ
Product Name 5/16" x 2-1/2" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc
Screw Type Sheet Metal Screw
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Screw - 4017A4/316L3612088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Grub Screws - 137770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket set
Material Stainless Steel
Finish Plain
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
PS10 Flush-Mounted Screw - Unified - PS10-632-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details