Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | SD3HWH010005Z |
| Product Name | #10 x 5/8" Hex Washer Head Self Drilling Screw (Tek 3), Zinc |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Hexagon Head; Washer Head |
| Material | Steel |
| Finish | Zinc Plated |