NBS Corp. 5/16 - 18 x 2-1/2" Flat Head 6 Lobe Floor Board Screw, T-40, Type F, Black Phosphate SMSFBS02502418P

Description
Featuring a 6 lobe head and either a T-30 or T-40 point, all NBS flat head 6 lob floor board screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ “ through 5/16” diameter, all flat head 6 lobe floor board screws come with black phosphate finish.
Description
Featuring a 6 lobe head and either a T-30 or T-40 point, all NBS flat head 6 lob floor board screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ “ through 5/16” diameter, all flat head 6 lobe floor board screws come with black phosphate finish.

Suppliers

Company
Product
Description
Supplier Links
5/16 - 18 x 2-1/2" Flat Head 6 Lobe Floor Board Screw, T-40, Type F, Black Phosphate - SMSFBS02502418P - NBS Corp.
Vernon, CA, USA
5/16 - 18 x 2-1/2" Flat Head 6 Lobe Floor Board Screw, T-40, Type F, Black Phosphate
SMSFBS02502418P
5/16 - 18 x 2-1/2" Flat Head 6 Lobe Floor Board Screw, T-40, Type F, Black Phosphate SMSFBS02502418P
Featuring a 6 lobe head and either a T-30 or T-40 point, all NBS flat head 6 lob floor board screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ “ through 5/16” diameter, all flat head 6 lobe floor board screws come with black phosphate finish.

Featuring a 6 lobe head and either a T-30 or T-40 point, all NBS flat head 6 lob floor board screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ “ through 5/16” diameter, all flat head 6 lobe floor board screws come with black phosphate finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSFBS02502418P
Product Name 5/16 - 18 x 2-1/2" Flat Head 6 Lobe Floor Board Screw, T-40, Type F, Black Phosphate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Jack Screws - 25001 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
1/4-20 Cap Screw, 5/8 in. Long, Qty 25 - SH25S063 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7867 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details