NBS Corp. #10 x 2-1/2" Phillip Pan Head Self Drilling Screw (Tek 3), Zinc SD3PHP010024Z

Description
Featuring a Phillips pan head and tek 3 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.
Description
Featuring a Phillips pan head and tek 3 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#10 x 2-1/2" Phillip Pan Head Self Drilling Screw (Tek 3), Zinc - SD3PHP010024Z - NBS Corp.
Vernon, CA, USA
#10 x 2-1/2" Phillip Pan Head Self Drilling Screw (Tek 3), Zinc
SD3PHP010024Z
#10 x 2-1/2" Phillip Pan Head Self Drilling Screw (Tek 3), Zinc SD3PHP010024Z
Featuring a Phillips pan head and tek 3 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.

Featuring a Phillips pan head and tek 3 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SD3PHP010024Z
Product Name #10 x 2-1/2" Phillip Pan Head Self Drilling Screw (Tek 3), Zinc
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Adjustable Type D - T198 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Other Size Specs 1-3/16
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details