NBS Corp. #8 x 3/4" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHP0080060AZ

Description
Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.
Description
Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#8 x 3/4" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc - SMSPHP0080060AZ - NBS Corp.
Vernon, CA, USA
#8 x 3/4" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc
SMSPHP0080060AZ
#8 x 3/4" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHP0080060AZ
Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.

Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSPHP0080060AZ
Product Name #8 x 3/4" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc
Screw Type Sheet Metal Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fast Lead Screw, Medium Size, Wing, 3.2mm  Max. Outer Panel, Stainless Steel, Passivated - 12-12-304-12 - Southco
Specs
Material Stainless Steel
Length 0.7362 inch (18.7 mm)
View Details
2 suppliers
M4 x 0.7 Cap Screw, 20 mm Long, Qty 50 - SH4MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details