NBS Corp. #6 x 3/4" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHT0060060AZ

Description
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.
Description
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#6 x 3/4" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc - SMSPHT0060060AZ - NBS Corp.
Vernon, CA, USA
#6 x 3/4" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc
SMSPHT0060060AZ
#6 x 3/4" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHT0060060AZ
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSPHT0060060AZ
Product Name #6 x 3/4" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc
Screw Type Sheet Metal Screw
Head Type Truss Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Screw, Pan Head, Stainless Steel, 8-32, 28.32Mm; Thread Size Metric Apm Hexseal - 47T6357 - Newark, An Avnet Company
Specs
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Stainless Steel; Stainless Steel
Length 1.11 inch (28.32 mm)
View Details
Screw & Bolt Kits - 100226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Oval Head; Pan Head; Other; Oval, pan
Standard Drives Slotted; Slot
Material Brass
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details