NBS Corp. #10 x 2-1/2" Hex Washer Head Self Drilling Screw (Tek 3), Zinc SD3HWH010024Z

Description
Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.
Description
Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#10 x 2-1/2" Hex Washer Head Self Drilling Screw (Tek 3), Zinc - SD3HWH010024Z - NBS Corp.
Vernon, CA, USA
#10 x 2-1/2" Hex Washer Head Self Drilling Screw (Tek 3), Zinc
SD3HWH010024Z
#10 x 2-1/2" Hex Washer Head Self Drilling Screw (Tek 3), Zinc SD3HWH010024Z
Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.

Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SD3HWH010024Z
Product Name #10 x 2-1/2" Hex Washer Head Self Drilling Screw (Tek 3), Zinc
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Regular Type A - T103B - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details