NBS Corp. 5/16" x 2" Hex Washer Head Sheet Metal Screw, Type A, 7/16" Across Flats, Zinc SMSHWH0250200AZ

Description
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.
Description
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Suppliers

Company
Product
Description
Supplier Links
5/16" x 2" Hex Washer Head Sheet Metal Screw, Type A, 7/16" Across Flats, Zinc - SMSHWH0250200AZ - NBS Corp.
Vernon, CA, USA
5/16" x 2" Hex Washer Head Sheet Metal Screw, Type A, 7/16" Across Flats, Zinc
SMSHWH0250200AZ
5/16" x 2" Hex Washer Head Sheet Metal Screw, Type A, 7/16" Across Flats, Zinc SMSHWH0250200AZ
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSHWH0250200AZ
Product Name 5/16" x 2" Hex Washer Head Sheet Metal Screw, Type A, 7/16" Across Flats, Zinc
Screw Type Sheet Metal Screw
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

High Corrosion Resistant Circumference Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Regular Type A - T1041 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details