NBS Corp. 1/4 - 20 x 2-1/4" Flat Head 6 Lobe Floor Board Screw, T-30, Type F, Black Phosphate SMSFBS02002220P

Description
Featuring a 6 lobe head and either a T-30 or T-40 point, all NBS flat head 6 lob floor board screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ “ through 5/16” diameter, all flat head 6 lobe floor board screws come with black phosphate finish.
Description
Featuring a 6 lobe head and either a T-30 or T-40 point, all NBS flat head 6 lob floor board screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ “ through 5/16” diameter, all flat head 6 lobe floor board screws come with black phosphate finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 - 20 x 2-1/4" Flat Head 6 Lobe Floor Board Screw, T-30, Type F, Black Phosphate - SMSFBS02002220P - NBS Corp.
Vernon, CA, USA
1/4 - 20 x 2-1/4" Flat Head 6 Lobe Floor Board Screw, T-30, Type F, Black Phosphate
SMSFBS02002220P
1/4 - 20 x 2-1/4" Flat Head 6 Lobe Floor Board Screw, T-30, Type F, Black Phosphate SMSFBS02002220P
Featuring a 6 lobe head and either a T-30 or T-40 point, all NBS flat head 6 lob floor board screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ “ through 5/16” diameter, all flat head 6 lobe floor board screws come with black phosphate finish.

Featuring a 6 lobe head and either a T-30 or T-40 point, all NBS flat head 6 lob floor board screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ “ through 5/16” diameter, all flat head 6 lobe floor board screws come with black phosphate finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSFBS02002220P
Product Name 1/4 - 20 x 2-1/4" Flat Head 6 Lobe Floor Board Screw, T-30, Type F, Black Phosphate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Swivel Pad Type - TS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details