Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | SMSPHP0140060AZ |
| Product Name | #14 x 3/4" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc |
| Screw Type | Sheet Metal Screw |
| Head Type | Pan Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |