NBS Corp. #10 x 1/2" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHT0100040AZ

Description
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.
Description
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#10 x 1/2" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc - SMSPHT0100040AZ - NBS Corp.
Vernon, CA, USA
#10 x 1/2" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc
SMSPHT0100040AZ
#10 x 1/2" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHT0100040AZ
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSPHT0100040AZ
Product Name #10 x 1/2" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc
Screw Type Sheet Metal Screw
Head Type Truss Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Swivel Pad Type - NTS103 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details