NBS Corp. 5/16" x 1-5/8" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc SMSHWD0250150AZ

Description
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.
Description
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Suppliers

Company
Product
Description
Supplier Links
5/16" x 1-5/8" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc - SMSHWD0250150AZ - NBS Corp.
Vernon, CA, USA
5/16" x 1-5/8" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc
SMSHWD0250150AZ
5/16" x 1-5/8" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc SMSHWD0250150AZ
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSHWD0250150AZ
Product Name 5/16" x 1-5/8" Hex Washer Head Sheet Metal Screw, Type A, 5/16" Head Height, 7/16" Across Flats, Zinc
Screw Type Sheet Metal Screw
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Oval Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Regular Type A - T103 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details