NBS Corp. #14 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, Type AB, 7/16" Across Flats, Zinc SD3RHW014010ABZ

Description
Featuring serrations, 7/16” across flats and type AB thread* , NBS’ hex washer head self drilling screw (tek 3) are available in 5/16” and #14 diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Type AB thread only available with #14 diameter self drilling screws.
Description
Featuring serrations, 7/16” across flats and type AB thread* , NBS’ hex washer head self drilling screw (tek 3) are available in 5/16” and #14 diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Type AB thread only available with #14 diameter self drilling screws.

Suppliers

Company
Product
Description
Supplier Links
#14 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, Type AB, 7/16" Across Flats, Zinc - SD3RHW014010ABZ - NBS Corp.
Vernon, CA, USA
#14 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, Type AB, 7/16" Across Flats, Zinc
SD3RHW014010ABZ
#14 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, Type AB, 7/16" Across Flats, Zinc SD3RHW014010ABZ
Featuring serrations, 7/16” across flats and type AB thread* , NBS’ hex washer head self drilling screw (tek 3) are available in 5/16” and #14 diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Type AB thread only available with #14 diameter self drilling screws.

Featuring serrations, 7/16” across flats and type AB thread* , NBS’ hex washer head self drilling screw (tek 3) are available in 5/16” and #14 diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Type AB thread only available with #14 diameter self drilling screws.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SD3RHW014010ABZ
Product Name #14 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, Type AB, 7/16" Across Flats, Zinc
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7861 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.8750 inch (22.23 mm)
View Details
Wood Screws - 1443493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details