NBS Corp. Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| Compatible with coarse thread nuts and bolts, all NBS USS flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1” internal diameter, all USS flat washers... | |
| Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1” internal diameter, all SAE flat washers... | |
| Compatible with metric nuts and bolts, all NBS DIN 125A flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from M6 through M24 internal diameter, all DIN 125A flat... | |
| Featuring a split ring and bent into a helical shape, all NBS medium split lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¾” internal diameter,... | |
| Featuring an attached neoprene rubber attached to the underside of a washer, NBS’ bonded washer helps seal joints and preventing leakage. Sourced only from ISO-9001 accredited manufacturers, bonded washers are... | |
| Featuring external teeth to provide secure locking, all NBS external tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 5/16” diameter, all external tooth lock... | |
| Featuring internal teeth to provide secure locking, all NBS internal tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 3/8” internal diameter, all internal tooth... | |
| Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc... | |
| Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼” through 1” internal... |