NBS Corp. #8 x 2-1/2" Phillips Bugle Head Dry Wall Screw, Black Phosphate SNCDRY008024BP

Description
Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall screws come with black phosphate finish.
Description
Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall screws come with black phosphate finish.

Suppliers

Company
Product
Description
Supplier Links
#8 x 2-1/2" Phillips Bugle Head Dry Wall Screw, Black Phosphate - SNCDRY008024BP - NBS Corp.
Vernon, CA, USA
#8 x 2-1/2" Phillips Bugle Head Dry Wall Screw, Black Phosphate
SNCDRY008024BP
#8 x 2-1/2" Phillips Bugle Head Dry Wall Screw, Black Phosphate SNCDRY008024BP
Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall screws come with black phosphate finish.

Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall screws come with black phosphate finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SNCDRY008024BP
Product Name #8 x 2-1/2" Phillips Bugle Head Dry Wall Screw, Black Phosphate
Screw Type Dry Wall Screw
Head Type Other; Bugle
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Swivel Pad Type - TS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details