Featuring a Phillips flat head and type A thread, all NBS phil flat head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil flat head sheet metal screws come with zinc finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | SMSPHF0080200AZ |
| Product Name | #8 x 2" Phillips Flat Head Sheet Metal Screw, Hardened, Type A, Zinc |
| Screw Type | Sheet Metal Screw |
| Head Type | Flat Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |