NBS Corp. #14 x 3/4" Hex Washer Head Sheet Metal Screw, Serrated, Type AB, 7/16" Across Flats, Zinc SMSUHW014060ABZ

Description
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.
Description
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Suppliers

Company
Product
Description
Supplier Links
#14 x 3/4" Hex Washer Head Sheet Metal Screw, Serrated, Type AB, 7/16" Across Flats, Zinc - SMSUHW014060ABZ - NBS Corp.
Vernon, CA, USA
#14 x 3/4" Hex Washer Head Sheet Metal Screw, Serrated, Type AB, 7/16" Across Flats, Zinc
SMSUHW014060ABZ
#14 x 3/4" Hex Washer Head Sheet Metal Screw, Serrated, Type AB, 7/16" Across Flats, Zinc SMSUHW014060ABZ
Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Featuring serrations*, high heads** and type A/AB/CA thread***,NBS’ hex washer head sheet metal screws are available in 1/4”, 5/16” and #14 diameter. All sheet metal screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. *Serrations are available with #14 and 1/4” diameter sheet metal screws. **High head sheet metal screw is available on select sizes of 5/16” diameter sheet metal screws. ***Type A/AB threads are available only on #14 diameter sheet metal screws. Type CA threads are available only on 1/4” diameter sheet metal screws.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSUHW014060ABZ
Product Name #14 x 3/4" Hex Washer Head Sheet Metal Screw, Serrated, Type AB, 7/16" Across Flats, Zinc
Screw Type Sheet Metal Screw
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7864 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.2500 inch (6.35 mm)
View Details
Screw, Stainless Steel, Polished - 58-21-211-24 - Southco
Specs
Material Stainless Steel
Inch 1/4"
View Details
Knurled Thumb Screws - 41887 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details